Jergens, Inc. Cam Levers External Thread 41029

Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote Datasheet
Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Levers External Thread - 41029 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers External Thread
41029
Cam Levers External Thread 41029
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation

Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
  • Tool-free operation
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 41029
Product Name Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Internal Thread - 40208 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Cam Levers External Thread - 40024 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34356 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Cam Levers External Thread - 40048 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details