Jergens, Inc. Metal Adjustable Handles with Stud 40537

Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote Datasheet
Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles with Stud - 40537 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles with Stud
40537
Metal Adjustable Handles with Stud 40537
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish & Color: Powder-Coated, Black Satin
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40537
Product Name Metal Adjustable Handles with Stud
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle® Front Mounted Bridge Handles by ELESA® - 34479 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Gray/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Plastic Revolving Handles with Steel Through Shank by ELESA® - 33605 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34303 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Plastic Cam Levers Internal Thread - 40211 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details