Jergens, Inc. Datasheets for Pressure Intensifiers and Boosters

Pressure intensifiers are pressure-increasing devices used to raise the pressure of hydraulic or pneumatic fluids. They differ from pumps in that they can only increase the pressure of a normally pressurized fluid.
Pressure Intensifiers and Boosters: Learn more

Product Name Notes
Jergens Boosters are ideal for permanent fixtures, special machines, or O.E.M. applications. The volume of oil available to operate the work circuit depends upon the high-pressure capacity of the booster.
Jergens High Pressure/Volume Boosters are available in 26:1, 37:1, and 64:1 boost ratios. Features, Benefits, & Product Specifications: High output pressure High pressure volume Note(s): High Pressure/Volume Boosters must be...
Jergens Hydraulic Intensifiers are designed to be used on any machine tool with its hydraulic system where higher pressures are needed. Hydraulic Intensifiers will pre-fill your circuit at approximately 200...
Jergens Hydraulic Pre-Fill Boosters Kit provides a complete compact power source for our Hydraulic Production Vises. This air-operated booster provides enough hydraulic volume to power up to (6) Jergens Hydraulic...
Jergens Pre-Fill Boosters offer many more advantages than conventional boosters while maintaining the same basic simplicity. Our Pre-Fill Boosters have (2) automatic cycles. The first cycle pre-fills the work circuit...