Jergens, Inc. Cam Levers External Thread 41034

Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote Datasheet
Description
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Levers External Thread - 41034 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers External Thread
41034
Cam Levers External Thread 41034
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-) Tool-free operation

Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
  • Tool-free operation
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 41034
Product Name Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers External Thread - 40076 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Ergostyle® Fold Away Handles by ELESA® - 34485 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Grey/Black
Handle Material Plastic
Material Description Polyamide-Based (PA) Technopolymer
View Details
Single Handle Locking Levers - 28907 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
View Details
Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® - 34157 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details