Jergens, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Carbide Tipped Toggle Pads provide multiple point contact to compensate for surfaces that are rough or out-of-round. Points will embed themselves in the workpiece, which assures positive gripping. It eliminates... | |
| Jergens 5-Axis Rotary Adapters permit the easy mounting of QLS-based vises, dovetail vises, collet holders, and the Quick-Loc™ pallet changers for quick, flexible multi-axis workholding on popular rotary indexers and... | |
| Jergens Eccentric Liners allow for adjustment of spring pin tension due to part material variations, different tolerance requirements, or force adjustment. Features, Benefits, & Product Specifications: Material: Blackened Steel RoHS... | |
| Jergens Hold Down Clips prevent hoist ring movement when the hoist ring is not in use, provide an additional safety feature when used around machine tools, and give a neat... | |
| Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam. (3.18mm diam.) Meets Mil-DTL-83420 Other cable diameters,... | |
| Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped... | |
| Jergens OK-Vise® Blank System Side Guides are components of our OK-Vise® Blank System. This fixturing system designed for cases when dedicated (product-specific) fixtures are needed. This is typical in high-volume... | |
| Jergens Pull Down Sets are used to transform single-wedge clamps into pull-down clamps. When the set is installed, the clamp is simply turned upside down and a plate and bushing... | |
| Jergens Threaded Piston Buttons are for use on our Inch Threaded Heavy Duty Cylinders (see Related Products below). Features, Benefits, & Product Specifications: Material: Hardened Steel 1/4-28" Thread | |
| Jergens Universal ZPS Rotary Adapters & Kits permits the easy mounting of Fixture-Pro® system QLS based vises, dovetail vises, collet holders, and the Quick-Loc™ pallet changers for quick, flexible multi... | |
| Jergens ZPS 2-Module K20.3 Subplates include (2) ZPS K20.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002")... | |
| OK-Vise® Blank System Riser Block |