Jergens, Inc. Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Jergens Acorn Nuts are used to cover threaded ends to protect them from dirt, grit, or damage to the thread. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish:... | |
| Jergens Check Nuts are a multi-use lock nut for hand tightening applications. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC... | |
| Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & | |
| Jergens Ergostyle® Wing Nuts by ELESA® have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA)... | |
| Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension... | |
| Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications:... | |
| Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are... | |
| Jergens Kwik-Turn T-Slot Nuts provide a safety-stop feature to prevent turning studs into tableways. Their 1/4 turn design allows the Kwik-Turn to be installed from the top of the T-slot,... | |
| Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre... | |
| Jergens Plastic Locking Wing Knobs have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer... | |
| Jergens Spherical Flange Nuts have a convex bottom that nests into the concave bottom section of a washer for full floating action. Features, Benefits, & Product Specifications: Material: Low Carbon... | |
| Jergens Spherical Flanged Assemblies have the same advantages as our Spherical Washers but with the addition of a nut to replace the top section of the washers. The convex bottom... | |
| Jergens T-Slot Nuts provides a safety-stop feature to prevent turning studs into tableways. Features, Benefits, & Product Specifications: Material: Available in C-1018 Low Carbon Steel and 303 Stainless Steel Finish:... | |
| Jergens T-Slot Parallels assist in the positioning of a workpiece on our OK-Vise® RM Rail System Base Rails. They also protect the serrations of the rail by providing a raised... | |
| Jergens Wing Grips are offset for a comfortable, ergonomic grip. Features, Benefits, & Product Specifications: Material: Stainless Steel Finishes: Coarse, blasted finish delivers an economical option for applications where appearance... | |
| Jergens ZPS Pull Stud Clamping Nuts are designed for fastening the our ZPS Pull Studs. Features, Benefits, & Product Specifications: Strength Class 10 Line Art: 1 = Pull Stud Nut; | |
| OK-Vise® RM Rail System T-Slot Adapter Sets make standard B or D-series clamps compatible with the RM rail system so users can build their own RM clamp modules. They include... | |
| Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material: Low Carbon... | |
| Where heavy clamping pressures and vibrations could cause trouble, the wide face surface of Jergens Stainless Steel Flange Nuts holds through with greater friction. Features, Benefits, & Product Specifications: Material:... |