Jergens, Inc. Datasheets for Linear Bearing Rails
Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides.
Linear Bearing Rails: Learn more
| Product Name | Notes |
|---|---|
| Jergens OK-Vise® RM Rail System Base Rails are the strongest and most accurate on the market due to their steep serration profile. Features, Benefits, & Product Specifications: Can withstand up... | |
| Jergens OK-Vise® RM Rail System Magnetic Parallels mounts with magnets to the face of a smooth stop or directly on the serrations of a Base Rail. Parallels assist in the... | |
| Jergens Snap-In Parallels feature a spring clip that snaps into the rail T-slot, which speeds up installation. Parallels assist in the positioning of a workpiece on the RM Base Rail. | |
| Jergens Tall Magnetic Parallels mount with magnets directly on the serrations of our OK-Vise® RM Rail System Base Rails. The extended height allows it to be used with the clamp... |