Jergens, Inc. Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Product Name Notes
Jergens Adapters are designed as an alternative connection to extend or terminate a piping running system. Adapters are available in various connections with female and male end connections.
Jergens Air & Hydraulic Quick Disconnects are used to provide fast and easy connection and disconnection of fluid or air lines. Hydraulic couplers have dual checks. Air couplers have checks...
Jergens Elbows & Tees Fittings are used to change the angle or direction between two pipes. Installation Tips for Plumbing Hydraulic Systems Upon installation, apply a good sealing compound on...
Jergens Flareless Fittings are the most common types needed to plumb Pressure Points and Screw Pumps. Use 1/8" Heavy Duty High Pressure, Fluid Line Steel Tube.
Jergens Male Branch Tee Fittings ideal for connecting three pipes of different diameters. These fittings have a male thread on one end, which allows it to be connected to a...
Jergens Male Connector Fittings are a type of plumbing fitting that is used to connect pipes or tubes. They are typically used to connect a pipe or tube to a...
Jergens Reducers & Expanders are types of plumbing fittings used to connect pipes of different sizes. Reducers are used to connect a larger pipe to a smaller pipe, while Expanders...
Jergens Single and Dual Passage Rotary Couplers are used to transmit power through a rotating joint. Single Passage Rotary Couplers have (1) passage for transfer, while Dual Passage Rotary Couplers...
Jergens Tee Nut Fittings a T-shaped body that provides a secure grip in hydraulic applications as well as many piping and tubing applications. Features, Benefits, & Product Specifications: Easy to...
Male Elbow Fittings
Nipple & Plug Fittings