Jergens, Inc. Datasheets for Locating and Fixturing Pins
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Locating and Fixturing Pins: Learn more
| Product Name | Notes |
|---|---|
| Any Ball Lock® application requires at least (2) sets of shanks, receiver bushings, and liners. The liners are placed into the fixture plate to insure extremely accurate positioning. If more... | |
| Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb... | |
| Jergens 5-Axis Locating Pins locate subplates to machine rotary tables, risers to subplates, and mount Fixture-Pro® top tooling directly to a rotary table. Features, Benefits, & Product Specifications: Material: 1018... | |
| Jergens Center Locating Pin for Cast Iron Tooling Columns locates a tooling column to center of machine pallet in DIN style mounting applications. Features, Benefits, & Product Specifications: Material: 4140... | |
| Jergens T-Handle Kwik-Lok® Pins provide a firm, even grip for smooth comfortable operation. The stainless steel construction and smart engineering of our Kwik-Lok® Pins resist corrosion in harsh environments. Experience... | |
| These commercial-grade quick release pins deliver fast and repeatable connections in many applications. Made from corrosion-resistant 300 series stainless steel, these pins are built for durability and ease of use. |
| Next >> |