Jergens, Inc. Datasheets for Machining Clamps

Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more

Page: 1 2
Product Name Notes
A light-duty clamp assembly for clamping close to the edge. The latter allows free swinging and lateral adjustments for easier set-ups. Complete with radius strap, double jam nuts with spherical...
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened...
Jergens Coarse Pitch Aluminum Adjustable Step Blocks are made of aluminum to prevent damage to machine table surfaces. They feature a tooth design that has no sharp edges, which helps...
Jergens Double Cam Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product Specifications: Long end slot...
Jergens Double Cam Clamp Assemblies with Double End Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits,...
Jergens Double Cam Clamp Assemblies with Radius Nose Strap feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Features, Benefits, & Product...
Jergens Double Cams are forged and heat-treated for abrasion resistance and longer life. Designed for quick change clamping, which requires greater holding pressures than are available with single cams. Mean...
Jergens Double End Radius Straps feature two identical clamping ends for holding two workpieces simultaneously. For clear loading, turn the strap 90°. Features, Benefits, & Product Specifications: Material: Low Carbon...
Jergens Expanding Micro™ Clamps allow you to fixture more parts on your fixture plates. The unique expanding design can hold two parts at once when used with a positive stop.
Jergens Fine Pitch Steel Adjustable Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. These Step Blocks...
Jergens Flange Nut Clamp Assemblies provide heavy-duty clamping of plain surfaces with a spherical flange nut and a spherical washer for angular flexibility. A long, true-milled slot allows greater clearance...
Jergens Forged Adjustable Clamps automatically compensate for clamping height changes within their clamping ranges. These clamps feature high-quality forging providing superior clamping strength. The swivel bushing is permanently mounted in...
Jergens Heel Pad Clamp Assemblies can be moved into place and tightened in one movement; recommended where hand pressure clamping is suitable for the application.
Jergens Hook Clamp Assemblies feature moderate to heavy-duty holding power in close quarters. When released, the hook clamp swings quickly and easily out of the way for fast maneuvering of...
Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the...
Jergens Knob Clamp Assemblies are designed for light-duty clamping. The hand knob eliminates wrenching for faster work changes. A spherical washer allows for clamping irregular surfaces. Features, Benefits, & Product...
Jergens Large Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring...
Jergens Long Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time...
Jergens Long Slot U-Straps are designed to be used with Adjustable Clamp Heels. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: UNC-2B (Inch); 6h (Metric)...
Jergens Micro™ Adjustable Clamps decrease design and set-up times for modular fixtures, work cubes, and standard fixtures. Without changing hole locations, clamping ranges from 0.4724" (12mm) to 1.3780" (35mm) can...
Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a...
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece...
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you...
Jergens Micro™ Knife Edge Clamps can be used for clamping rough-cut stock, castings, or any material that requires a hardened clamping element. Features, Benefits, & Product Specifications: Material: Hardened Steel...
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, &
Jergens Micro™ Toe Clamps provide positive down force while using very little space on the fixture. Workpieces can be clamped in series by using the back surface of a clamp...
Jergens Micro™ Toe T-Slot Clamps are a lot like our Micro™ Toe Clamps, only it is designed to be used in the T-slots of machine tables. They provide positive down...
Jergens Miniature Flat Straps are “chisel nose”, flat straps for light-duty holding where clamping is restricted. They feature a tapped hole in the back for heel rest and a drilled...
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled...
Jergens OK-Vise® Economy Clamps meet the demands of workholding when ultra precision and high clamping force are not necessary. They are made of the same raw material as our other...
Jergens OK-Vise® Grid System Dual Direction Clamp Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms...
Jergens OK-Vise® Knife Edge Grip Jaw Clamps have (1) knife edge grip jaw and (1) smooth jaw. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits,...
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the...
Jergens OK-Vise® Machinable Jaw Clamps are also available with extended jaws and can be machined to suit the geometry of the workpiece. The smallest model can be machined up to...
Jergens OK-Vise® Mounting & Smooth Jaw Clamps come with one smooth through-hardened jaw and another jaw with machined female threadings (M5, 2 pcs. in each jaw) for socket head screws,...
Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy...
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. Our OK-Vise® Single-Wedge...
Jergens OK-Vise® Pull-Down Clamps generate pull-down action, pressing workpieces down onto the fixture, as an alternative to applying sideways force to the jaw on the fixture base. While our OK-Vise®
Jergens OK-Vise® Self-Adjustable Jaw Clamps have a self-adjustable ball gripper screw inserted into a clamp jaw. The ball bearing at the end is made of steel and equipped with torsion...
Jergens OK-Vise® Serrated Jaw Clamps serve as general-purpose clamps for your shop. Serration creates high friction that ensures reliable clamping in any circumstance. Features, Benefits, & Product Specifications: More efficient...
Jergens OK-Vise® Smooth Jaw Clamps are used when no marks on the workpieces are allowed. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number...
Jergens OK-Vise® Two Knife Edge Grip Jaw Clamps have grip jaws on both sides. The knife edges penetrate into softer materials to prevent part movement. Features, Benefits, & Product Specifications:...
Jergens OK-Vise® Two Self-Adjustable Jaw Clamps have two self-adjustable jaws. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle...
Jergens Padded Strap feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or Brass Strap Pads may be ordered separately for...
Jergens Radius End Flange Nut Clamp Assemblies provide heavy-duty clamping of plain surfaces with a spherical flange nut and a spherical washer for angular flexibility. A long, true-milled slot allows...
Jergens Radius Strap's elongated slot allows for greater clamping force on the part. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell...
Jergens Radius Swing Clamp Assemblies feature fast-action, light-duty holding of plain surface work where quick movements are required in a restricted space. Their radial milled slots allow for a 90°
Jergens Revolving Clamp Bases are for use with our Short Bushing Revolving Clamp Assemblies (see Related Products below). Features, Benefits, & Product Specifications: Stop pin supplied with each Revolving Clamp...
Jergens Short Bushing Revolving Clamp Assemblies can achieve a quick hold-down of the workpiece with hand tightening, then loosen and revolve out of the way allowing users to save time...
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring...
Jergens STAYLOCK® Block Clamps are multi-purpose utility clamps designed for many versatile applications. Features, Benefits, & Product Specifications: May be mounted for either vertical or horizontal clamping Use strap clamps...
Jergens STAYLOCK® Retractable Clamps are designed to allow quick change of molds in injection molding machines and die casting machines. The locking arm, which retracts into the clamp body for...
Jergens STAYLOCK® Rocker Clamp's compact design and dual mounting capability make them versatile for many applications. STAYLOCK® Rocker Clamps come in (2) styles. Part No. 62841 is typically used with...
Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, &
Jergens Steel Step Blocks feature a tooth design that has no sharp edges, which helps to prevent burrs and chip build-up in the steps. Step Blocks are interchangeable with each...
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black...
Jergens Swing Clamps are designed to swing 80° away from the workpiece to allow easy accessibility for part insertion or removal. Swing Clamps may be used in any attitude. The...
Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits,...
Jergens Taper Nose Straps are designed to be used with Adjustable Clamp Heels (see Related Products below). Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread:...
Jergens Tapped Straps feature an elongated slot allows for greater clamping force on the part. A steel pad is standard. Plastic or brass Strap Pads may be ordered separately (see...
Jergens ZPS Clamping Bracket for Surface Modules are used to fasten our ZPS Surface Mounted Clamping Modules on the machine table. Features, Benefits, & Product Specifications: Material: Stainless Steel Finish:...
Jergens ZPS Clamping Modules with Sensors are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. Features, Benefits, & Product Specifications: Flange Housing Material: Aluminium Pneumatic unlocking Unlocking Operating...
Jergens ZPS HYD Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use...
Jergens ZPS HYD Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are...
Jergens ZPS K10 & K20 Installation Clamping Modules with Indexing Low Pressure Pneumatic Unlocking have an indexing function that prevents the pallet from twisting, enabling exact positioning every 90°. With...
Jergens ZPS K5 Surface Mounted Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal for mounting on machine tables, clamping profiles, columns and...
Jergens ZPS K5 Threaded Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use...
Jergens ZPS Low Pressure Pneumatic Clamping Modules are designed for set-up-time-optimize d clamping. Its compact size makes it ideal for light duty machining applications as well as non-machining applications like...
Jergens ZPS PNEU Installation Clamping Modules are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use...
The step teeth of Jergens Coarse Pitch Steel Heel Straps match our Aluminum Step Blocks. These straps facilitate easier height adjustments on set-ups. Features, Benefits, & Product Specifications: Material: Low...
The step teeth of Jergens Fine Pitch Heel Straps match our Steel Step Blocks. These straps facilitate easier height adjustment on set-ups. Features, Benefits, & Product Specifications: Material: Low Carbon...
These clamps, with the machinable steel washers, provide more flexibility for holding round or unusual shaped parts. Parts can be held directly to the fixture plate surface. A special screw...
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material:...
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials:...
ZPS PNEU Surface Mounted Clamping Modules, in combination with our ZPS Clamping Bracket for Surface Modules, are designed for set-up-time-optimize d clamping during cutting and non-cutting machining. They are ideal...
Single-acting Low profile Direct mounting Stroke: 3/16" Force: 3000 lbs. Steel & Brass Toe Inserts are available U.S. Patents: No. 4406445 Note: A washer (Part No. 60636) to prevent damage...

Next >>