Jergens, Inc. Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| Jergens Hydraulic 2-Way Circuit Controls are in-line ball valves. They are used as a shut-off valve in simple circuits. | |
| Jergens Hydraulic Check Valves allow pressure flow in one direction only. | |
| Jergens Hydraulic Flow Control Valves are used to control the flow of pressure in a system, slow the movement of individual cylinders, or decrease shock. Note(s): Recommended for use with... | |
| Jergens Hydraulic Pilot Operated Check Valves are two-way valves used to lock pressure in a working circuit. Automatic free return flow is provided via air pilot operation. Designed so that... | |
| Jergens Hydraulic Pressure Switch senses pressure in a circuit and may be used to start or shut down a system. They can be used to remove the cutting tool and... | |
| With adjustable opening pressure, Jergens Hydraulic Sequence Valves may be used to control the sequence of work devices in a common circuit. Note(s): Factory adjusted to sequence at 1000 psi. |