Jergens, Inc. Datasheets for Masters and Setting Gages
Masters and setting gages provide dimensional standards for calibrating other gages.
Masters and Setting Gages: Learn more
| Product Name | Notes |
|---|---|
| Jergens Carbide Tooling Balls used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Ball Material: Carbide... | |
| Jergens Checking Balls with Reference Shoulders are high precision stainless steel, made to closer tolerances, and avoid excessive side forces. The accurately located shoulder provides for positive positioning, re-positioning, or... | |
| Jergens One Piece Inspection Balls with Shoulder are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product... | |
| Jergens Plain Shank Fixture Balls are assembled by a welding technique that retains the initial high precision and fine finish of the tooling balls. Features, Benefits, & Product Specifications: Material:... | |
| Jergens Precision Slip Fit Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications:... | |
| Jergens Premium Short Shank Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications:... | |
| Jergens Standard Tooling Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620... | |
| Jergens Tapped Construction Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620... |