Jergens, Inc. Handles 49443

Description
Jergens Production Vise Handles are designed for use with our Manual and Hydraulic Production Vises. Features, Benefits, & Specifications: Material: Aluminum Ergonomic design
Request a Quote
Description
Jergens Production Vise Handles are designed for use with our Manual and Hydraulic Production Vises. Features, Benefits, & Specifications: Material: Aluminum Ergonomic design
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens part number 49443 is a handle designed for use with 6-inch (150mm) Manual and Hydraulic Production Vises. The handle features an ergonomic design that enhances user comfort and control during operation. It has a 5/8" hex size for easy mounting to the side of the twin vise, facilitating precise part location. The handle is constructed from aluminum, ensuring durability while maintaining a lightweight profile. This product is suitable for engineers looking to improve the functionality and efficiency of their workholding setups.

Datasheet Summary
Powered by GS/AI

Jergens part number 49443 is a handle designed for use with 6-inch (150mm) Manual and Hydraulic Production Vises. The handle features an ergonomic design that enhances user comfort and control during operation. It has a 5/8" hex size for easy mounting to the side of the twin vise, facilitating precise part location. The handle is constructed from aluminum, ensuring durability while maintaining a lightweight profile. This product is suitable for engineers looking to improve the functionality and efficiency of their workholding setups.

Suppliers

Company
Product
Description
Supplier Links
Handles - 49443 - Jergens, Inc.
Cleveland, OH, United States
Handles
49443
Handles 49443
Jergens Production Vise Handles are designed for use with our Manual and Hydraulic Production Vises. Features, Benefits, & Specifications: Material: Aluminum Ergonomic design

Jergens Production Vise Handles are designed for use with our Manual and Hydraulic Production Vises.
Features, Benefits, & Specifications:

  • Material: Aluminum
  • Ergonomic design
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 49443
Product Name Handles
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34328 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Heavy Duty Adjustable Handles by ELESA® - 32426 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Metal Adjustable Handles - 40509 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Plastic Revolving Handles with Steel Through Shank by ELESA® - 33606 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details