Jergens, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Jergens Manual 4-Way Valves (Part No.'s 61614 & 61615): Rotary style hand lever Jergens Solenoid/Spring 4-Way Valves (Part No. 61620): Solenoid/Spring Actuation 115 VAC Other voltages available upon request Jergens... | |
| For inline applications, use Zero-Leakage Manual 4-Way Valve (Part No. 61642) mounted on an Inline D03 Subplate (Part No. 61646). This setup is also recommended for use with high-volume air-powered... | |
| Jergens Hydraulic 2-Way Circuit Controls are in-line ball valves. They are used as a shut-off valve in simple circuits. | |
| Jergens Hydraulic Check Valves allow pressure flow in one direction only. | |
| Jergens Hydraulic Flow Control Valves are used to control the flow of pressure in a system, slow the movement of individual cylinders, or decrease shock. Note(s): Recommended for use with... | |
| Jergens Hydraulic Pilot Operated Check Valves are two-way valves used to lock pressure in a working circuit. Automatic free return flow is provided via air pilot operation. Designed so that... | |
| Jergens Hydraulic Pressure Switch senses pressure in a circuit and may be used to start or shut down a system. They can be used to remove the cutting tool and... | |
| Jergens Pallet Decoupler Valves allow hydraulically clamped tooling fixtures to maintain pressure when disconnected from their power source. The built-in pre-charged accumulator maintains pressure within a hydraulic system, compensating for... | |
| Manually adjusted control of input pressures. Allows the regulation of pressures into a work circuit. Reverse flow is unrestricted. Used for throttling or metering a circuit so that actuator speed... | |
| The filter element removes the solid impurities and condensates before the compressed air enters the regulator. The regulator valve supplies a preset pressure regardless of main circuit pressure as long... | |
| With adjustable opening pressure, Jergens Hydraulic Sequence Valves may be used to control the sequence of work devices in a common circuit. Note(s): Factory adjusted to sequence at 1000 psi. |