Jergens, Inc. Datasheets for Tooling Plates and Columns
Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection.
Tooling Plates and Columns: Learn more
| Product Name | Notes |
|---|---|
| 4" (100mm) 3-Sided Production Vise Columns Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is... | |
| 4" (100mm) 4-Sided Production Vise Columns Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting... | |
| 6" (150mm) 3-Sided Production Vise Columns Jergens 3-Sided Production Vise Columns have (6) workstations and may provide greater access to (3) or more sides of your workpieces. This design is... | |
| 6" (150mm) 4-Sided Production Vise Columns Jergens 4-Sided Production Vise Columns have (8) stations for holding parts. The Universal Base mounts directly to most HMC tables using the provided mounting... | |
| Features, Benefits, & Product Specifications: Material: Steel Heat Treat: Case Hardened | |
| Ball Lock® Fixture Plate Machining Kit allows a fixture plate to be installed on a subplate with clearance between the plates. When a user is initially building a fixture on... | |
| Jergens 12 Station Production Vise Columns provide (12) stations to maximize the number of parts per load. Available with bases to fit directly onto your machine table or to a... | |
| Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & | |
| Jergens Ball Lock® Bridgeport Style Subplates are equipped with (4) installed 16mm Ball Lock® Face Mount Receiver Bushings and 1/2" (12mm) mounting holes. Used with the Ball Lock® Fixture Plates... | |
| Jergens Ball Lock® Dual Station Subplates are equipped with (12) installed 20mm Ball Lock® Face Mount Receiver Bushings to easily locate and mount Jergens Standard Fixture Plates. Features, Benefits, & | |
| Jergens Ball Lock® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture... | |
| Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates... | |
| Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1-1/8" ±0.005" (Inch),... | |
| Jergens Ball Lock® Multi-Purpose Subplates accommodate a wide variety of fixture plates and vises. This versatility facilitates using the same VMC for diverse products in repetitive runs and long and... | |
| Jergens Ball Lock® Quick Change Kits speed fixture changeover in all types of manufacturing operations. While one fixture plate is on the machine, the operator can load parts on the... | |
| Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm)... | |
| Jergens Ball Lock® Tooling Columns provide an accurate fixturing base for CNC machining centers. Features, Benefits, & Product Specifications: Material: Class 40 Cast Iron Ball Lock® Receiver Bushings & Liners... | |
| Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS,... | |
| Jergens Manual ZPS is ideal when pneumatic and hydraulic connections are not available. These modules provide locating and clamping with single bolt actuation. The indexing slots on the face of... | |
| Jergens OK-Vise® RM Rail System Speed Plates enable users of the Multi-Rail RM to move clamp modules on the rail into a different position in just a few seconds. It... | |
| Jergens QLS Tooling Columns provide a base mounting platform for utilizing Fixture-Pro® or OK-Vise® RM Rails on HMC's. Features, Benefits, & Product Specifications: Material: 6061-T6512 Aluminum Finish: Black Hardcoat Anodize... | |
| Jergens Quick Change Fixture Plates provide an alternative to holding parts in the jaws. These plates allow users to build dedicated fixtures on the plates and snap them onto a... | |
| Jergens Quick Locating System (QLS) Bushings are hardened and ground for accurate and repeatable setups. Use in combination with 12mm QLS dowel pins or shoulder screws. Features, Benefits, & Product... | |
| Jergens Quick-Change Ball Lock® Fixture Plate Kit adds quick change capabilities to our 5" Heavy Duty Machine Vises. Plates have a locating slot and tapped mounting holes machined to accept... | |
| Jergens Quick-Loc™ 96-52mm Reduction Receivers function as an adapter allowing 52mm top tooling to mount on 96mm receivers. Quick-Loc™ Pull Studs included. | |
| Jergens Quick-Loc™ Cubes function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC’s. The upright faces feature... | |
| Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The system allows for various types of top tooling to be interchanged on... | |
| Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. | |
| Jergens Quick-Loc™ Rotary Receivers provide a quick change platform specifically suited for rotary indexers and 5-axis machines. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride... | |
| Jergens Quick-Loc™ Support Pallets function as machinable blanks. These are intended to be modified to accept various tooling components and clamping devices. They provide an ideal base for building fixtures... | |
| Jergens Quick-Loc™ Twin Bases function like miniature quick change tooling columns. They are well suited for multiple fixture setups as well as 4th axis applications in VMC’s. The upright faces... | |
| Jergens Quick-Loc™ Vise Adapter Plates allow our select 52mm Quick-Loc™ top tooling to be mounted on a 96mm Quick-Loc™ pattern. Features, Benefits, & Product Specifications: Material: Aluminum Finish: Blue Anodized... | |
| Jergens Subplates are available in round or square shapes and are configured with our Quick Locating System (QLS) or can be customized with our Ball Lock Mounting System®. Used as... | |
| Jergens Zero Point System allows you to fix, position, and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic or hydraulic release,... | |
| Jergens ZPS 2-Module K5.3 Subplates include (2) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002")... | |
| Jergens ZPS 4-Module K10.3 Subplates include (4) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002")... | |
| Jergens ZPS 4-Module K20.3 Subplates include (4) ZPS K20.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002")... | |
| Jergens ZPS 4-Module K5.3 Subplates include (2) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002")... | |
| Jergens ZPS 4-Module K5.3 Subplates include (4) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Sublate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002")... | |
| Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features,... | |
| Quick Locating System (QLS) Vise Adapter Plates Jergens Quick Locating System (QLS) Vise Adapter Plates allow our select 52mm Quick-Loc™ top tooling to be mounted with QLS. Features, Benefits, & | |
| Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness:... | |
| We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504... |