Jergens, Inc. Datasheets for Collets

Collets are holding devices that apply a clamping force to hold a tool or workpiece. The tool or workpieces fits inside the cylindrical inner surface of the collet. The collet's inner diameter is reduced slightly when a force is applied, usually through a tapered outer collar. This reduction clamps the collet to the workpiece.
Collets: Learn more

Product Name Notes
Jergens Quick-Loc™ ER Collet Fixtures provide a simple and low-profile solution for clamping cylindrical workpieces. Features, Benefits, & Product Specifications: Body (Single Piece) Material: Hardened Alloy Steel Accepts standard ER40...