Jergens, Inc. Datasheets for Hydraulic Cylinders

Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
Hydraulic Cylinders: Learn more

Product Name Notes
Jergens Block Heavy Duty Double Acting Cylinders are great for punching, pressing, and assembly operations. Features, Benefits, & Product Specifications: Simple mounting Compact design High output forces
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max.
Jergens Double Acting Cylinders can be used for clamping, holding, positioning, staking, punching, or anywhere that a heavy-duty cylinder is needed. If the cylinder is mounted in the fixture (as...
Jergens Intensifier Cylinders are combination air-hydraulic cylinders. An air-powered cylinder is driven into a small oil reservoir which produces a nominal 8:1 or 30:1 power boost ratio, depending on air...
Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long...
Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before...
Jergens Single Acting Horizontal Block Cylinders feature a compact design for simple mounting. Note(s): Single Acting Horizontal Block Cylinders are not recommended for applications where coolant or chips are prevalent.
Jergens Single Acting Vertical Block Cylinders are great for punching, pressing, and assembly operations. Features, Benefits, & Product Specifications: Simple mounting Compact design Vertical & horizontal styles available Note(s): Part...
Jergens Small Swing Cylinders are versatile and can be used as single or double-acting rotating clamps or push/pull cylinders. The piston in the Swing Cylinders rotates 90° to the right,...
Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with...