Jergens, Inc. Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| Jergens High Pressure Flexible Hydraulic Hoses is supplied assembled and to lengths indicated. Lengths are measured from end of coupling to end of coupling. Hose is 3/8" ID and available... | |
| Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required. | |
| Whenever possible, 3/8" diameter Jergens Steel Tubing should be used for hydraulic lines. Features, Benefits, & Product Specifications: Material: Low Carbon Soft Tube Wall Thickness: 0.065" Tubing rated at 5000... |