Jergens, Inc. Cam Levers Adjustable External Thread 41225

Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote Datasheet
Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Levers Adjustable External Thread - 41225 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers Adjustable External Thread
41225
Cam Levers Adjustable External Thread 41225
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)

Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 41225
Product Name Cam Levers Adjustable External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers Adjustable External Thread - 40139 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Metal Adjustable Handles with Stud - 40521 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Aluminum and Malleable Speed Handles - 39901 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Aluminium
View Details
Ergonomic Style Steel Handles - 22053 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M12
View Details