Jergens, Inc. Plastic Cam Levers Adjustable External Thread 41158

Description
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with a fiberglass reinforced plastic handle The threaded stud is free to rotate in the hinge pin. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic handle Threaded components and washer in steel, trivalent blue passivated, or stainless steel Fiberglass reinforced plastic thrust washer
Request a Quote
Description
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with a fiberglass reinforced plastic handle The threaded stud is free to rotate in the hinge pin. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic handle Threaded components and washer in steel, trivalent blue passivated, or stainless steel Fiberglass reinforced plastic thrust washer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Cam Levers Adjustable External Thread - 41158 - Jergens, Inc.
Cleveland, OH, United States
Plastic Cam Levers Adjustable External Thread
41158
Plastic Cam Levers Adjustable External Thread 41158
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with a fiberglass reinforced plastic handle The threaded stud is free to rotate in the hinge pin. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic handle Threaded components and washer in steel, trivalent blue passivated, or stainless steel Fiberglass reinforced plastic thrust washer
  • High quality industrial cam lever for clamping and quick change applications
  • Adjustable cam lever with a fiberglass reinforced plastic handle
  • The threaded stud is free to rotate in the hinge pin. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle.
  • Available in inch or metric threads
  • Fiberglass reinforced plastic handle
  • Threaded components and washer in steel, trivalent blue passivated, or stainless steel
  • Fiberglass reinforced plastic thrust washer
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 41158
Product Name Plastic Cam Levers Adjustable External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Heavy Duty Tapered Handles - 32103 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Ergonomic Style Steel Handles - 22059 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M16
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34335 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Metal Adjustable Handles with Stud - 40527 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details