Jergens, Inc. Datasheets for Knobs (industrial)

Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more

Page: 1 2
Product Name Notes
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Brass Finish: Polished Water resistant
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Plastic Insert: Brass Finish: Tumble (Sand and buff finish...
Jergens Brass Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Steel Finish: Polished
Jergens Oval Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull, and turning.
Jergens Plastic 4-Prong Knobs provide excellent gripping action for turning and tightening uses such as adjusting devices, tripods, lawn mower height adjustments, valve controls, etc. Features, Benefits, & Product Specifications:...
Jergens Plastic 4-Prong Knobs provide excellent gripping action for turning and tightening uses such as adjusting devices, tripods, lawn mower height adjustments, valve controls, etc. Features, Benefits, & Product Specifications:...
Jergens Plastic Ergostyle® Knurled Knobs by ELESA® provide a positive ergonomic grip for quick finger tightening in light clamping applications. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA)...
Jergens Plastic Ergostyle® Knurled Knobs with Stud by ELESA® provide a positive ergonomic grip for quick finger tightening in light clamping applications. Jergens Plastic Fluted Grip Knobs with Stud by...
Jergens Plastic Fluted Grip Knobs by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Features, Benefits, & Product Specifications: Material: Polyamide-Based (PA) Technopolymer Finish: Black...
Jergens Plastic Fluted Grip Knobs with Stud by ELESA® provide a comfortable ergonomic grip for controlling, positioning, and tightening your application. Their threaded stud allows them to be mounted in...
Jergens Plastic Fluted Knobs are designed for heavy torque applications, clamping devices, adjusting rods, etc. Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Insert Threads: Brass Bushing: Brass Stud...
Jergens Plastic Knurled Grip Knobs by ELESA® are ideal for use on precision instruments or to perform adjustment operations. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer...
Jergens Plastic Knurled Knobs by ELESA® have fine pitch knurling on the outside rim of the knob, allowing a safe and comfortable grip. This gives users the ability to operate...
Jergens Plastic Latch Type Lobe Knobs by ELESA® are ideal for securing entry points in industrial environments. Features, Benefits, & Product Specifications: Knob Material: Phenolic-Based (PF) Duroplast Knob Finish &
Jergens Plastic Lobe Knobs with Six Sides by ELESA® have a star shape that provides a firm grasp, meaning these are great for a secure grip while adjusting, turning, and...
Jergens Plastic Lobe Knobs with Stud by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits,...
Jergens Plastic Lobe Knobs with Tapped Through Hole by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments.
Jergens Plastic Oval Tapered Knobs are designed for shift levers, control levers, push/pull rods on machine tools, lawn and garden equipment, jigs and fixtures, and for finger ip levers or...
Jergens Plastic Soft Touch Tapered Knobs have the original soft touch material that helps in gripping. They are designed with an enlarged head and tapered shaft for maximum push, pull...
Jergens Plastic T-Handle Knobs are ideal for heavy-duty clamping and push/pull applications and latch release with pull cables or rods. They can also be applied to cabinet doors, access panel...
Jergens Plastic T-Handle Knobs by ELESA® have been designed to provide quick and easy operation of applications that are frequently accessed. They are ideal for affixing to enclosures, windows, and...
Jergens Plastic T-Handle Knobs with Insert are ideal for high torque applications. Features, Benefits, & Product Specifications: Material: Polypropylene Finish: Tumble Insert: Metal Textured surface for a solid comfortable grip...
Jergens Plastic Tapered Knobs feature enlarged heads that provide good finger clearance and an excellent grasp for pulling. These knobs can be used in popular applications such as push-pull rods,...
Jergens Plastic Three Spoked Knobs by ELESA® have been designed for heavy duty work where the use of a hammer for a firmer clamping action is required. Features, Benefits, &
Jergens Quick Lock Hand Knobs are used to save time when a knob must be completely removed from the stud. After approximately a one-quarter turn of the hand knob, it...
Jergens Soft Touch Ball Knobs have a soft touch material that enables the operator to get a better grip on the knob for many different types of operations. Features, Benefits,...
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, &
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, &
Jergens Speed Bar Knobs offer the ultimate in strength to hold down covers and clamp heavy work pieces. Insert bar between four vertical prongs for maximum leverage and holding force.
Jergens Stainless Steel Palm Grips are smooth, comfortable domed grips featuring a non-slip design. Features, Benefits, & Product Specifications: Material: Stainless Steel Finish: Ground and polished Styles: Blank (See Line...
Jergens Steel Ball Knobs are ideal for control levels, push/pull rods, and many other applications. Features, Benefits, & Product Specifications: Material: Carbon Steel Finish: Black Oxide Available Tapped or Blank...
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications:...
Jergens Thermoplastic Fluted Knobs have an easy-to-grip textured surface that resists scratches, nicks, and fingerprints. They are ideal for fine adjustment or high-torque applications. Features, Benefits, & Product Specifications: Material:...
Jergens Thermoplastic Push/Pull Knobs are ideal for up-down, in-out applications that require easy push/pull motion. Features, Benefits, & Product Specifications: Material: Thermoplastic Finish: Matte Insert: Brass Also available with stud...

Next >>