Jergens, Inc. Stainless Steel Cam Levers External Thread 41277

Description
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with stainless steel handle The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic thrust washer
Request a Quote
Description
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with stainless steel handle The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic thrust washer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Levers External Thread - 41277 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Cam Levers External Thread
41277
Stainless Steel Cam Levers External Thread 41277
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with stainless steel handle The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic thrust washer
  • High quality industrial cam lever for clamping and quick change applications
  • Adjustable cam lever with stainless steel handle
  • The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle.
  • Available in inch or metric threads
  • Fiberglass reinforced plastic thrust washer
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 41277
Product Name Stainless Steel Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Revolving and Solid Handles - 21914 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Plastic Revolving Handles with Steel Through Shank by ELESA® - 33606 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34342 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details