Jergens, Inc. Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| 4" (100mm) Production Vises Ball Lock® Base Production Vises: Integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Narrow Base Production... | |
| 6" (150mm) Production Vises Ball Lock® Base Production Vises: Integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Narrow Base Production... | |
| 130mm Pneumatic Self-Centering air vise and high pressure ZPS pallet Kits Jergens 130mm Pneumatic Self-Centering Vise Kits serve as an ideal starter setup for powering our 130mm Pneumatic Self-Centering Vise. | |
| Insert Jaw Sets for 130mm Self-Centering Vise: -INSJ Material: Thru Hardened Alloy Steel Includes serrated inserts Alternate insert styles available (see Related Products) Set includes (2) jaws Soft Jaw Sets... | |
| Built for maximum strength, precision, and reliability in demanding machining environments. Engineered for serious holding power, this vise features a rugged construction that stands up to high clamping forces, ensuring... | |
| CRH-K250 is a Combo-Rail unit that can be set in all three modes by changing the jaw or wedge components (all included). All workpieces from 0mm to 120mm in size... | |
| Jergens 5” Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6” machine vises, making it easier to... | |
| Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on Ball Lock® subplates. Features, Benefits, & | |
| Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits,... | |
| Jergens Ball Lock® Self-Centering Vises integrate with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base... | |
| Jergens Interlocking Base Vise is for use with Jergens Bock Brand Locator Plates. The base has an interlocking pattern to allow the vises to be mounted close to each other. | |
| Jergens Modular Dovetail Vises with QLS Mount feature a modular design that can be configured to mount with our QLS quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using... | |
| Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using... | |
| Jergens Modular Mini Vises provides accurate location and positive holding. The bases are hardened and ground to the same height as our Rest Pads for accurate location. The jaws are... | |
| Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact... | |
| Jergens Short 6" Production Vise's compact design is ideal for machines with small to medium size tables. Ball Lock® Base Production Vises: The mounting flange is cut into a jigsaw... | |
| Narrow 4" (100 mm) Hydraulic Production Vises Jergens Narrow Hydraulic Production Vises are designed for stand-alone or fixture plate mounting. Their slim design enables high-density mounting. Features, Benefits, & Product... | |
| Narrow 4" (100 mm) Self-Centering Vises Jergens Narrow Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features, Benefits, & Product... | |
| Narrow 6" (150 mm) Self-Centering Vises Jergens Narrow 6" (150 mm) Self-Centering Vises are designed for stand alone or fixture plate mounting. Their slim design enables high density mounting. Features,... | |
| Universal 4" (100 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & | |
| Universal 4" (100mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base... | |
| Universal 6" (150 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & | |
| Universal 6" (150 mm) Self-Centering Vises Jergens Universal Self-Centering Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications:... | |
| Clamp vises directly to machine tables or fixture plates Low carbon steel Case hardened Black oxide finish 1 set includes 2 clamps |