Jergens, Inc. Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking... | |
| Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is... | |
| Jergens Aluminum and Malleable Speed Handles are ideal for use with rod ends for clamping tank covers, locking lids, or any fast spin locking application. Features, Benefits, & Product Specifications:... | |
| Jergens Aluminum Balanced Crank Handles are good replacements for heavier steel handles. The lightweight characteristics make table positioning easier as no fall-off occurs after the position has been established. They... | |
| Jergens Aluminum Tubular Handles by ELESA® are ideal for achieving an optimal grip when maneuvering the doors of large machines. Features, Benefits, & Product Specifications: Materials: Handle Shanks: Glass-Fibre Reinforced... | |
| Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired... | |
| Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish:... | |
| Jergens Ergonomic Style Steel Handles have a comfortable grip and are widely used on crank handles or handwheels. Features, Benefits, & Product Specifications: Styles: Revolving and Fixed Material: Steel | |
| Jergens Ergostyle® Control Levers by ELESA® are built durable and comfortable for performing adjustment and positioning operations across any industry. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA)... | |
| Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling,... | |
| Jergens Ergostyle® Machine Guard Handles by ELESA® are ideal for use on sliding shelves, pull-outs, access doors and drawers. These handles reduce the risk of injury ensuring that the user’s... | |
| Jergens Finger Handles are designed for our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide | |
| Jergens Forged Crank Handles provide leverage for turning or tightening a variety of applications that require frequent adjustment and repositioning. Features, Benefits, & Product Specifications: Material: C-1021 Forging Finish: Mill... | |
| Jergens Metal Adjustable Handles are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the... | |
| Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which... | |
| Jergens Plastic Bridge Handles by ELESA® are generally used as door pull handles on industrial machinery and equipment. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer... | |
| Jergens Plastic Button Head Adjustable Handles with Stainless Steel Stud by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product... | |
| Jergens Plastic Button Head Adjustable Handles with Steel Stud by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications:... | |
| Jergens Plastic Button Head Adjustable Handles with Stud by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials:... | |
| Jergens Plastic Crank with Revolving Handles by ELESA® allow the handle to be tucked in when not in use making them perfect for smaller spaces. They can increase the force... | |
| Jergens Plastic Crank with Revolving Handles by ELESA® can increase the force you can apply, while protecting you from uncomfortable exertion. They are suitable for use on machines in a... | |
| Jergens Plastic Ergostyle® Fold Away Handles by ELESA® are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and... | |
| Jergens Plastic Folding Handles fold out of the way, saving space and performing an important safety function. Features, Benefits, & Product Specifications: Handle Material & Finish: 6-6 Nylon, Black Stem... | |
| Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and... | |
| Jergens Plastic Heavy Duty Tapered Handles are ideal for use as grasp handles on portable tools or as machine shift levers. Features, Benefits, & Product Specifications: Insert Material: Brass | |
| Jergens Plastic Light Duty Tapered Handles are ideal for use as grasp handles on small tools, utensils, and gauges. Features, Benefits, & Product Specifications: Insert Material: Brass Through hole style... | |
| Jergens Plastic Revolving Fold Away Handles are ideal for use on rods, actuating levers, as handwheels and cranks for rotating or manoeuvring operations, window construction, trailer hitches, and machinery. The... | |
| Jergens Plastic Revolving Handles by ELESA® offer a solid grip and comfortable, ergonomic design, allowing for extended and repetitive use. Features, Benefits, & Product Specifications: Material: Polyamide-Based (PA) Technopolymer Finish... | |
| Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate... | |
| Jergens Plastic Revolving Handles with Steel Through Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to... | |
| Jergens Plastic Revolving Heavy Duty Handles with Steel Shank by ELESA® feature a central metal mechanism that allows the rotation of the knob on its axis. Features, Benefits, & Product... | |
| Jergens Plastic Tapped Button Head Adjustable Handles by ELESA® are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications: Materials: Lever... | |
| Jergens Plastic Tapped Button Head Adjustable Handles with Stainless Steel Insert are ideal for adjustable clamping or tightening controls when the operating angle is limited. Features, Benefits, & Product Specifications:... | |
| Jergens Single Handle Locking Levers are a fast and efficient means of clamping and locking on jigs, fixtures, machine tools, and special applications where high clamping force is necessary. Features,... | |
| Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & | |
| Whether you’re building your own fixtures or customizing existing workholding devices, Jergens Locating Components has all you need to ensure fast, accurate locating. Features, Benefits, & Product Specifications: Material: AISI-S7... | |
| Material: Glass Fiber Reinforced Technopolymer Finish: Body - Gray/Black Matte - Push Button - Orange Stud: Zinc Plated Steel With Chamfered End Note: Resistant to Solvents, Oils, Greases, and other... | |
| Material: Glass Fibre Reinforced Technopolymer Finish: Body - Gray/Black Matte - Push Button - Orange Insert: Brass With Tapped Blind Hole Note: Optional button colors available upon request(Black, Grey, Yellow,... | |
| Material: Glass-Fibre Reinforced Technopolymer Lever Body Finish: Black Matte Locking Element: Black, Glass-Fibre Reinforced Technopolymer Insert: 303 Stainless Steel Notes: Resistant to Solvents, Oils, Greases,and other Chemical Agents Unless otherwise... | |
| Material: Lever, Low Carbon - Steel Ball, Plastic Finish: Lever, Satin Chrome - Plate Ball, Black | |
| High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with a fiberglass reinforced plastic handle The threaded stud is free to rotate in the hinge... | |
| High quality industrial cam lever for clamping and quick change applications Standard cam lever wiht a plastic handle The external thread version features a threaded stud pinged to the hinge... | |
| High quality industrial cam lever for clamping and quick change applications Standard cam lever with plastic handle The external thread version features a threaded stud pinged to the hinge pin... |
| Next >> |