Jergens, Inc. Datasheets for Machine Fences, Stops, and Guides
Machine fences, machine stops and machine guides are use to position and guide a workpiece in saws, routers, and other cutting equipment.
Machine Fences, Stops, and Guides: Learn more
| Product Name | Notes |
|---|---|
| Jergens Diamond Gripper Stops feature round diamond grippers that hold parts securely in place with additional friction. The accuracy from the rail serrations to the diamond grippers is ±0.25mm. Features,... | |
| Jergens OK-Vise® Blank System Diamond Stoppers position the workpiece. Their high-friction jaws ensure reliable clamping when high machining forces are used. When sensitive contact with the workpiece is a must,... | |
| Jergens OK-Vise® Blank System Smooth Stoppers position the workpiece. Their high-friction jaws ensure reliable clamping when high machining forces are used. When sensitive contact with the workpiece is a must,... | |
| Jergens OK-Vise® Grid System Serrated Adjustable Stop Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms... | |
| Jergens OK-Vise® Grid System Smooth Adjustable Stop Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. They can be adapted to the grid platforms... | |
| Jergens OK-Vise® Grid System Smooth Round Fix Stop Modules are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. | |
| Jergens OK-Vise® RM Rail System Horizontal V-Stops feature a horizontal V-shape ideal for holding small round parts and bars. Features, Benefits, & Product Specifications: Serrated undersides mesh with Base Rails... | |
| Jergens OK-Vise® RM Rail System Knife Edge Stops have a knife edge grip jaw on one side. The serrated teeth of the knife edge can penetrate softer materials to prevent... | |
| Jergens OK-Vise® RM Rail System Machinable Stops are especially suitable machining complex workpieces, or when extreme accuracy is needed and product-specific jaws are used for machining. Features, Benefits, & Product... | |
| Jergens OK-Vise® RM Rail System Magnetic Side Guides mount to the side of the rail with a magnetic base. It can be moved rapidly from one place to another. Using... | |
| Jergens OK-Vise® RM Rail System Mounting Jaw Stops use the same bolt-on soft jaws used by our D-series OK-Vise® Mounting Jaw Clamps. Features, Benefits, & Product Specifications: Serrated undersides mesh... | |
| Jergens OK-Vise® RM Rail System Narrow Smooth Stops are more narrow versions of the Smooth Stops, about the width of a B-series clamp. Features, Benefits, & Product Specifications: Serrated undersides... | |
| Jergens OK-Vise® RM Rail System Point Gripper Stops have (2) HSS pins that penetrate the workpiece leaving tiny marks on it. The friction is much higher than that of using... | |
| Jergens OK-Vise® RM Rail System Rotation Stop Plate with Spring Guards feature a guard on each side to protect the return springs. It is compatible with D-series clamps only. | |
| Jergens OK-Vise® RM Rail System Rotation Stop Plates are used with D-series clamps to prevent the clamp rotating on the rail. | |
| Jergens OK-Vise® RM Rail System Side Guides are designed to assist in positioning the workpiece on the Multi-Rail. They mount to the tapped holes in the side of the rail... | |
| Jergens OK-Vise® RM Rail System Smooth Stops are the most common stops, which have (2) smooth and nitrided jaws. It is optimal for the second setup to avoid marking even... | |
| Jergens OK-Vise® RM Rail System Tall Smooth Stops are tall versions of the Smooth Stop. The extended length and additional mounting screw provide extra support when clamping high on workpieces. | |
| Jergens OK-Vise® RM Rail System Vertical V-Stops feature a vertical V-shape ideal for holding round parts of various sizes. Features, Benefits, & Product Specifications: Serrated undersides mesh with Base Rails... | |
| Jergens OK-Vise® RM Rail System Wide Serrated Stops are ideal for holding larger workpieces where a clamping width wider than the Base Rail is needed. The contact areas are nitrided. | |
| Jergens OK-Vise® RM Rail System Wide Smooth Stops are ideal for holding larger workpieces where a clamping width wider than the Base Rail is needed. The contact areas are nitrided. | |
| Jergens Serrated Face Stops have a serrated contact area on both sides of the stop module. The contact area is nitrided. All stop modules feature serrated undersides to mesh with... | |
| Jergens Smooth Rectangular Fix Stop Modules are a component of the OK-Vise® Grid Fixturing System. Jergens OK-Vise® Grid Fixturing System is the new generic-purpose fixturing system. It can be adapted... | |
| OK-Vise® RM Rail System Serrated Pad Stops feature two round serrated contact areas that hold both large and small workpieces firmly in position. The accuracy from the rail serrations to... |