Jergens, Inc. Stainless Steel Cam Levers External Thread 41281

Description
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with stainless steel handle The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic thrust washer
Request a Quote
Description
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with stainless steel handle The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic thrust washer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Levers External Thread - 41281 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Cam Levers External Thread
41281
Stainless Steel Cam Levers External Thread 41281
High quality industrial cam lever for clamping and quick change applications Adjustable cam lever with stainless steel handle The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle. Available in inch or metric threads Fiberglass reinforced plastic thrust washer
  • High quality industrial cam lever for clamping and quick change applications
  • Adjustable cam lever with stainless steel handle
  • The threaded stud is free to rotate in the hinge pin, which is pinged. A screwdriver slot enables the user to adjust the tension of the stud and control the point at which the handle achieves optimal clamping. This is particularly useful in applications where obstructions permit clamping in less than a 360 degree circle.
  • Available in inch or metric threads
  • Fiberglass reinforced plastic thrust washer
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 41281
Product Name Stainless Steel Cam Levers External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Metal Adjustable Handles - 40503 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Steel Clamping Levers - 16606 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Plastic Folding Handles - 34070 - Jergens, Inc.
Specs
Colors / Finishes Available Steel, Chrome-Plated
Handle Material Plastic
Material Description 6-6 Nylon, Black
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34385 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details