Jergens, Inc. Datasheets for Work Supports and Fixture Jacks
Work supports and Fixture Jacks are fixturing components used to support and locate workpieces during machining operations.
Work Supports and Fixture Jacks: Learn more
| Product Name | Notes |
|---|---|
| Now a pallet with both mounting patterns for both 52mm and 96mm top tooling! Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture... | |
| Do DOUBLE DUTY with Jergens 5-Axis Self Centering Vises and the recently released Dual Station Center Jaw! Available to convert your currently existing Jergens 5-Axis Self Centering Vises OR purchase... | |
| Haas® Pre-Engineered Ball Lock® Fixture Kits are designed for Haas® Model No.'s MINI-MILL, VF-E, VF-0, VF-1, VF-OE, VF-2, VF-3, VF-4, & VF-5. Please use the "Jergens Ball Lock Mounting System_Ball... | |
| Hydraulically-locked Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined,... | |
| Jergens 2-Way Valves are in-line ball valves. They are used as a shut-off valve in simple circuits. Jergens 3-Way Valves are similar to 2-Way Valves but have a third port... | |
| Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the... | |
| Jergens 5-Axis Self-Centering Vises have been engineered to be the ideal solution for low-profile 5-axis workholding. Available in both 75mm and 130mm widths, these vises can accommodate a wide array... | |
| Jergens Cast Iron Tooling Columns are fully customizable to provide the optimum workholding solution for your unique application. Incorporate one of our industry-leading “Quick-Change” systems, including Ball Lock® and ZPS,... | |
| Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV5200/FA features a flanged base with holes for... | |
| Jergens Mounting Brackets are designed to save users time and money when laying out fixtures. All Mounting Brackets are made of low-carbon steel, which is not heat-treated, allowing users to... | |
| Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling from the machine table to gain greater part access. These risers feature a Quick-Loc™ Receiver built directly into the top... | |
| Jergens recommends the use of a gauge kit with any standard booster. Guage Kits include (1) Hydraulic Gauge, (1) Nipple Fitting Union, and (1) Hydraulic Circuit Control Block. | |
| Jergens Self-Centering Vise Inserts provide extra secure holding for raw material and first operations. Features, Benefits, & Product Specifications: Material: Case-Hardened Steel Designed for extra secure holding Easy installation | |
| Jergens SP140 & SP141 Pull Studs are designed for our ZPS SP140 & SP141 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Installation diagrams available upon request... | |
| Jergens STAYLOCK® Swing Clamps are designed to be used when accessible loading and unloading of a workpiece is required. Features, Benefits, & Product Specifications: The clamping arm rotates 80° away... | |
| Jergens Work Supports differ from clamps and vises in that they do not actually exert force upon the workpiece. Rather, they are used to support the part being machined, offering... | |
| Jergens ZPS SP150 Pull Studs are designed for our ZPS SP150 Installation Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Installation diagrams available upon request | |
| Mechanical double sided clamping modules for setup optimized clamping. These units feature a single body with integral clamping modules on the top and bottom of the housing that can be... | |
| T-Slot Pull Studs enable the Jergens Zero Point Mount to be positioned and clamped directly to a machine table by means of t-slots. This style of pull stud is most... | |
| The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be... | |
| These clamps feature a high friction tungsten carbide coating on the clamping faces of the jaws. They are an ideal choice when clearly visible clamping marks are not allowed on... | |
| Workstop for 130mm 5-Axis Self-Centering Vise | |
| Allows for easy conversion from twin station to single station vise Hard coat anodized aluminun Product includes mounting screws | |
| Easily mounts to side of twin vise Allows for precise part allocation Jergens Production Vises Features & Benefits: Fastest quick change jaw system - Reduce set-up time and parts change... |