Jergens, Inc. Datasheets for Tool Holders
Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
Tool Holders: Learn more
| Product Name | Notes |
|---|---|
| Jergens 130mm Hydraulic Self-Centering Vise Jaw Insert Kits are designed for the extra secure holding of raw material and first operations. Features, Benefits, and Product Specifications: Material: Case Hardened Steel... | |
| Jergens 5-Axis Pyramid Risers give users the ability to increase productivity of 5-axis machining centers. The angled faces permit multi-part loads while still providing the increased part access needed in... | |
| Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides. Features, Benefits, & | |
| Jergens 5-Axis Square & Rectangular Risers raise, position, and locate the part off the machine or rotary table so the part is accessible for machining all five sides. They are... | |
| Jergens Clamp Risers raise a D-Series clamp 28mm above the top surface of an RM Baise Rail. It includes the riser block, extended length screw, and t-nut. Suitable for use... | |
| Jergens OK-Vise® Grid System Parallel Riser Blocks are a component of the OK-Vise® Grid Fixturing System, the new generic-purpose fixturing system. | |
| Jergens OK-Vise® RM Rail System Stop Risers lift our Stop Modules 28mm. The RM serration is on both the bottom and top of the block. An additional T-nut and longer... | |
| Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling from the machine table to gain greater part access. These risers feature a Quick-Loc™ Receiver built directly into the top... | |
| Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling up from the machine table to gain greater part access. Square and round styles are available. These risers feature a... |