Jergens, Inc. Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Product Name Notes
Note: Maximum operating pressure is 3000 psi for all aluminum manifolds.
Jergens six port Hex Manifolds with SAE straight thread ports, can be mounted in the center of several work units or used with a Nipple Union (Part No. 61031) to...