Jergens, Inc. Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Product Name Notes
5-Axis Quick Locating System (QLS) Shoulder Screws Jergens 5-Axis Quick Locating System (QLS) Shoulder Screws allow users to mount directly to a T-slot. All hardware mounting methods can quickly be...
Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed. Features, Benefits, & Product Specifications: Head Material & Finish:...
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, &
Jergens Tru-Center™ Toggle Thumb Screws are the same as our standard Thumb Screw only with the addition of our patented swivel pad on the end. Screws may be inserted without...
Jergens ZPS Engagement Screws are designed for installation and surface mounted clamping modules. Features, Benefits, & Product Specifications: Strength Class: 10.9
Jergens ZPS Engagement Screws For Floating Pull Stud are designed for our Floating Pull Studs (see Related Products below). Features, Benefits, & Product Specifications: Strength class 10.9
The diamond on all four corners of the Jergens Quarter Turn Screws makes the opening and closing of jig lids easier. They are ideally suited for clamping lids, covers, and...
The half-dog point of Jergens Thumb Screws protects the threads in case of peening. Features, Benefits, & Product Specifications: Materials: Available in 1215 Steel and 303 Stainless Steel Finish: Black...
Whether you’re building your own fixtures or customizing existing workholding devices, Jergens Locating Components has all you need to ensure fast, accurate locating. Features, Benefits, & Product Specifications: Material: Low...