Jergens Cam Levers with external threading are used for tool-less clamping applications. The part 41035 is a stainless steel variant with a cast aluminum handle powder-coated black, a fiberglass reinforced plastic thrust washer, and an 10-32 thread. It has a clamping force of 22 lbf and a stroke of 0.85 inches, with an operating torque of 1843 lb-ft. The handle dimensions are 2.06 inches in length, 0.67 inches in width, and 0.61 inches in height.
Jergens Cam Levers are used wherever frequent adjustments and clamping are necessary, eliminating the need for wrenches, screwdrivers, or other tools. To use, lift the handle, rotate until the desired tension is nearly reached, then push the handle downward, using the cam action to achieve full tension. External thread (male) versions function as a replacement for a bolt or screw.
Features, Benefits, & Product Specifications:
| Jergens, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 41035 |
| Product Name | Cam Levers External Thread |
| Handle Type | Lever |