Jergens, Inc. Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Product Name Notes
Aluminum or steel blanks for customized gripper inserts. The interface to the gripper is integrated in the blanks. The geometry of the blanks can be adapted to the workpiece similar...
Ball Lock® Receiver Plugs prevent chips and coolant from accumulating inside receiver bushings that are not in use and eliminate the need to clean out receiver bushings in between setups.
Jergens 5-Axis Chip Plugs keep chips and shavings from clogging or damaging unused holes in plates in milling machines. Features, Benefits, & Product Specifications: Material: Brass O-Ring included
Jergens OK-Vise® Blank System Serrated Stoppers position the workpiece. Their high-friction jaws ensure reliable clamping when high machining forces are used. When sensitive contact with the workpiece is a must,...
Jergens Quick-Loc™ Plugs protect unused and exposed pull stud holes from filling with contaminants. Features, Benefits, & Product Specifications: Materials: Available in Delrin Plastic or 6061 Aluminum
Jergens Tapered Caps & Plugs keep debris out of your subplate’s receiver bushings when not in use. Features, Benefits, & Product Specifications: Polyethylene caps snap in and out easily Packaged...
Jergens Tru-Center™ Plastic Pad Covers are recommended where soft material with fine finished surfaces must be clamped with relatively high pressures. Resistant to oils and cutting compounds. Our patented Tru-Center™
Low profile gripper inserts that use two fingers per side. One side of each finger has a flat clamping surface. These inserts occupy minimal space, which makes them ideal for...
Multi-use gripper inserts that can be reversed to utilize different contact faces. Soft plastic contact pads resist slippage and are designed for delicate workpieces that cannot be marked from handling.
Multi-use gripper inserts that can be reversed to utilize different contact faces. V-jaw style faces are ideal for handling round or cylindrical workpieces. The serrated faces are designed for general...