Jergens, Inc. Datasheets for Air Cylinders

Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more

Product Name Notes
Features, Benefits, & Product Specifications: Provides for clean installation Eliminates exposed fittings & plumbing Well suited for use in custom design fixtures
Features, Benefits, & Product Specifications: Provides for clean installation Eliminates exposed fittings & plumbing Well suited for use in custom design fixtures Tips: Hardened Tool Steel (50-60RC)
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max.
Jergens Double Acting Cylinders can be used for clamping, holding, positioning, staking, punching, or anywhere that a heavy-duty cylinder is needed. If the cylinder is mounted in the fixture (as...
Jergens Flange Mount Cylinders mount through holes on the flange of the cylinder body. This feature eliminates the need for separate mounting brackets. The cylinders can provide high forces for...
Jergens Hollow Rod Cylinders are ideal for converting existing fixtures to power clamping. They replace clamps that use double cams, flange nuts, drawbars, or other mechanical devices. Generally, no special...
Jergens Intensifier Cylinders are combination air-hydraulic cylinders. An air-powered cylinder is driven into a small oil reservoir which produces a nominal 8:1 or 30:1 power boost ratio, depending on air...
Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and...
Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before...
Jergens Top Flange Swing Cylinders are popular and highly adaptable swing style cylinders that contain built-in features which allow users to simplify the design process. They are directly interchangeable with...