Jergens, Inc. Datasheets for Locknuts
Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more
| Product Name | Notes |
|---|---|
| Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications:... | |
| Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are... | |
| Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre... | |
| Jergens Plastic Locking Wing Knobs have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer... |