Jergens, Inc. Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV1500/FA features a flanged base with holes for... | |
| Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV2600/FA features a flanged base with holes for... | |
| Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV660/FA features a flanged base with holes for... | |
| Jergens HDV Series Heavy Duty Vertical Clamps are designed to be adaptable and durable and to withstand abuse in heavy-duty applications. Model HDV660/FA2 features a flanged base with holes for... | |
| Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with... | |
| Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts... | |
| Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged... | |
| Jergens OK-Vise® B-Series RM Clamps feature a standard B-series clamp combined with a riser plate, socket head cap screw, and t-nut. | |
| Jergens OK-Vise® Blank System Dual Direction Clamp Modules are components of our OK-Vise® Blank System. Their high-friction jaws ensure reliable clamping when high machining forces are used. | |
| Jergens OK-Vise® Blank System Dual Direction Clamp Modules with Extended Base have a support plate that extends beyond the clamp jaw, acting also as riser block. When sensitive contact with... | |
| Jergens OK-Vise® Blank System Single Direction Clamp Modules are components of our OK-Vise® Blank System. Their high-friction jaws ensure reliable clamping when high machining forces are used. | |
| Jergens OK-Vise® D-Series RM Clamps feature a standard D-series clamp combined with a socket head cap screw and t-nut. | |
| Jergens patented Tru-Center™ products are the only pad type on the market to provide true center line clamping. The center line of the pad and the center line of the... | |
| Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt... | |
| Jergens Straight Line Action Toggle Clamps feature a straight-line or push/pull toggle clamping action design. The push/pull handle is easy to operate and moves the plungers of the clamp in... | |
| Jergens Tru-Center™ Adjustable Torque Toggle Screws are perfect for delicate and fine clamping. Once the end holding force is reached, the head breaks free. Larger radius, straight knurled head for... | |
| Jergens Tru-Center™ Hand Knob Toggle Screws are designed for clamping irregular surfaces while the swivel shoe prevents the marring of polished surfaces. The shoe is hardened for longer life. The... | |
| Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and... |