Jergens, Inc. Datasheets for Hydraulic Hose
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more
| Product Name | Notes |
|---|---|
| Jergens High Pressure Flexible Hydraulic Hoses is supplied assembled and to lengths indicated. Lengths are measured from end of coupling to end of coupling. Hose is 3/8" ID and available... | |
| Whenever possible, 3/8" diameter Jergens Steel Tubing should be used for hydraulic lines. Features, Benefits, & Product Specifications: Material: Low Carbon Soft Tube Wall Thickness: 0.065" Tubing rated at 5000... |