Jergens, Inc. Cam Levers Adjustable External Thread 41235

Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote
Description
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever Adjustable External Thread, part number 41235, is designed for clamping and quick change applications. It features a threaded stud that rotates freely within the hinge pin, allowing for tension adjustment using a screwdriver. This design is particularly beneficial in situations where the handle placement is restricted. The lever is constructed from cast aluminum with a black powder-coated finish, while the threaded components are available in trivalent blue passivated steel or stainless steel. The thrust washer is made from fiberglass reinforced plastic, enhancing durability and performance. This product is suitable for applications requiring precise clamping force and ease of adjustment.

Datasheet Summary
Powered by GS/AI

The Jergens Cam Lever Adjustable External Thread, part number 41235, is designed for clamping and quick change applications. It features a threaded stud that rotates freely within the hinge pin, allowing for tension adjustment using a screwdriver. This design is particularly beneficial in situations where the handle placement is restricted. The lever is constructed from cast aluminum with a black powder-coated finish, while the threaded components are available in trivalent blue passivated steel or stainless steel. The thrust washer is made from fiberglass reinforced plastic, enhancing durability and performance. This product is suitable for applications requiring precise clamping force and ease of adjustment.

Suppliers

Company
Product
Description
Supplier Links
Cam Levers Adjustable External Thread - 41235 - Jergens, Inc.
Cleveland, OH, United States
Cam Levers Adjustable External Thread
41235
Cam Levers Adjustable External Thread 41235
Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle. Features, Benefits, & Product Specifications: Handle Material: Cast Aluminum Handle Finish: Powder-Coated in Black Thrust Washer: Fiberglass Reinforced Plastic Threaded Components: Trivalent Blue Passivated Steel (Part No.'s 40-) Bright Stainless Steel (Part No.'s 41-)

Jergens Adjustable Cam Levers feature a threaded stud that is free to rotate within the hinge pin. As a result, the handle can be held stationary while a screwdriver is used to turn the stud, adjusting the tension and allowing the user to select the exact place where the handle should be depressed and the cam action clamping engaged. This is especially useful when the physical layout restricts the placement of the handle.
Features, Benefits, & Product Specifications:

  • Handle Material: Cast Aluminum
  • Handle Finish: Powder-Coated in Black
  • Thrust Washer: Fiberglass Reinforced Plastic
  • Threaded Components:
    • Trivalent Blue Passivated Steel (Part No.'s 40-)
    • Bright Stainless Steel (Part No.'s 41-)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 41235
Product Name Cam Levers Adjustable External Thread
Handle Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Metal Adjustable Handles - 40506 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Cam Levers External Thread - 40076 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Cam Levers External Thread - 40020 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34429 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details