OMEGA Engineering, Inc. Non-Reversible Temperature Labels TL-4

Description
Non-Reversible Temperature Labels
Description
Non-Reversible Temperature Labels
Datasheet
Datasheet Summary
Powered by GS/AI

The TL-4 Non-Reversible Temperature Labels from OMEGA Engineering, Inc. are designed for temperature monitoring in various applications, including general, aeronautical, electrical, and HVAC. Each label measures 30 x 18 mm (1.2 x 0.7 inches) and features an adhesive back for easy mounting on surfaces with temperatures above -40°C/°F. The labels indicate temperature changes by turning black when exposed to specific temperature thresholds. The TL-4 series offers a range of temperature options, including TL-4-105 (40°C/105°F), TL-4-130 (54°C/130°F), TL-4-170 (77°C/170°F), TL-4-210 (99°C/210°F), TL-4-250 (121°C/250°F), TL-4-290 (143°C/290°F), TL-4-330 (166°C/330°F), TL-4-370 (188°C/370°F), TL-4-410 (210°C/410°F), and TL-4-465 (241°C/465°F). The accuracy of the labels varies with temperature, providing ±1°C (1.8°F) accuracy up to 99°C (210°F), ±1.5°C (2.7°F) from 100°C (212°F) to 154°C (309°F), and ±1% and ±1°C (1.8°F) from 160°C (320°F) to 280°C (536°F). These features make the TL-4 labels suitable for precise temperature monitoring in critical environments.

Datasheet Summary
Powered by GS/AI

The TL-4 Non-Reversible Temperature Labels from OMEGA Engineering, Inc. are designed for temperature monitoring in various applications, including general, aeronautical, electrical, and HVAC. Each label measures 30 x 18 mm (1.2 x 0.7 inches) and features an adhesive back for easy mounting on surfaces with temperatures above -40°C/°F. The labels indicate temperature changes by turning black when exposed to specific temperature thresholds. The TL-4 series offers a range of temperature options, including TL-4-105 (40°C/105°F), TL-4-130 (54°C/130°F), TL-4-170 (77°C/170°F), TL-4-210 (99°C/210°F), TL-4-250 (121°C/250°F), TL-4-290 (143°C/290°F), TL-4-330 (166°C/330°F), TL-4-370 (188°C/370°F), TL-4-410 (210°C/410°F), and TL-4-465 (241°C/465°F). The accuracy of the labels varies with temperature, providing ±1°C (1.8°F) accuracy up to 99°C (210°F), ±1.5°C (2.7°F) from 100°C (212°F) to 154°C (309°F), and ±1% and ±1°C (1.8°F) from 160°C (320°F) to 280°C (536°F). These features make the TL-4 labels suitable for precise temperature monitoring in critical environments.

Suppliers

Company
Product
Description
Supplier Links
Non-Reversible Temperature Labels - TL-4 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Non-Reversible Temperature Labels
TL-4
Non-Reversible Temperature Labels TL-4
Non-Reversible Temperature Labels

Non-Reversible Temperature Labels

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Indicators
Product Number TL-4
Product Name Non-Reversible Temperature Labels
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range 105 to 500 F (40.56 to 260 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details