OMEGA Engineering, Inc. Non-Reversible Temperature Labels 21

Description
OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating shown on the card. Color change is not reversible and provides a temperature history of the surface being monitored. To serve as a permanent record, the OMEGALABEL® can be removed and attached to an inspection report. OMEGALABEL® accuracy is guaranteed to be within +/- 2% of temperature rating. The Series 21 OMEGALABEL® is conveniently mounted on sheets (21 per sheet) for fast, on-the-spot application by just peeling them off one at a time. The adhesive backing easily adheres to any clean, dry surface.
Datasheet
Description
OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating shown on the card. Color change is not reversible and provides a temperature history of the surface being monitored. To serve as a permanent record, the OMEGALABEL® can be removed and attached to an inspection report. OMEGALABEL® accuracy is guaranteed to be within +/- 2% of temperature rating. The Series 21 OMEGALABEL® is conveniently mounted on sheets (21 per sheet) for fast, on-the-spot application by just peeling them off one at a time. The adhesive backing easily adheres to any clean, dry surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reversible Temperature Labels - 21 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Non-Reversible Temperature Labels
21
Non-Reversible Temperature Labels 21
OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating shown on the card. Color change is not reversible and provides a temperature history of the surface being monitored. To serve as a permanent record, the OMEGALABEL® can be removed and attached to an inspection report. OMEGALABEL® accuracy is guaranteed to be within +/- 2% of temperature rating. The Series 21 OMEGALABEL® is conveniently mounted on sheets (21 per sheet) for fast, on-the-spot application by just peeling them off one at a time. The adhesive backing easily adheres to any clean, dry surface.

OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating shown on the card. Color change is not reversible and provides a temperature history of the surface being monitored. To serve as a permanent record, the OMEGALABEL® can be removed and attached to an inspection report.
OMEGALABEL® accuracy is guaranteed to be within +/- 2% of temperature rating. The Series 21 OMEGALABEL® is conveniently mounted on sheets (21 per sheet) for fast, on-the-spot application by just peeling them off one at a time. The adhesive backing easily adheres to any clean, dry surface.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Indicators
Product Number 21
Product Name Non-Reversible Temperature Labels
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range 100 to 129 F (38 to 54 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details