Non-Reversible Temperature Labels
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Temperature Indicators |
| Product Number | TL-5 |
| Product Name | Non-Reversible Temperature Labels |
| Mounting Options | Self-Contained/Stand Alone Instrument |
| Sensed Temperature Range | 105 to 500 F (40.56 to 260 C) |
| Input Options | Permanent Sensor or Probe (Not detachable or Interchangeable) |
| # of Inputs / Channels | 1 # |
| Display | Analog Meter or Indicator |