OMEGA Engineering, Inc. Non-Reversible Temperature Monitors 6M

Description
Series 6M 6 temperature ratings on each label: 6MA: 5.6°C (10°F) between each rating 6MB: 13.9°C (25°F) between each rating Actual Size: 32 x 10 mm (1.3 x 0.4") Indicating Window: 0.4 x 3 mm (0.02 x 0.13")
Datasheet
Description
Series 6M 6 temperature ratings on each label: 6MA: 5.6°C (10°F) between each rating 6MB: 13.9°C (25°F) between each rating Actual Size: 32 x 10 mm (1.3 x 0.4") Indicating Window: 0.4 x 3 mm (0.02 x 0.13")
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Reversible Temperature Monitors - 6M - OMEGA Engineering, Inc.
Norwalk, CT, USA
Non-Reversible Temperature Monitors
6M
Non-Reversible Temperature Monitors 6M
Series 6M 6 temperature ratings on each label: 6MA: 5.6°C (10°F) between each rating 6MB: 13.9°C (25°F) between each rating Actual Size: 32 x 10 mm (1.3 x 0.4") Indicating Window: 0.4 x 3 mm (0.02 x 0.13")

Series 6M
6 temperature ratings
on each label:
6MA: 5.6°C (10°F) between each rating
6MB: 13.9°C (25°F) between each rating
Actual Size: 32 x 10 mm (1.3 x 0.4")
Indicating Window: 0.4 x 3 mm (0.02 x 0.13")

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Indicators
Product Number 6M
Product Name Non-Reversible Temperature Monitors
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range 100 to 300 F (38 to 149 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable)
# of Inputs / Channels 1 #
Display Analog Meter or Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details