OMEGA Engineering, Inc. 1/4 DIN 10-Channel Automatic Temperature Scanner DP1001AM

Description
The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan rate between 2 to 60 seconds. Each channel has individual, independent and programmable alarm setpoints with alarm indicator. Memory and setpoints are retained when power is off. The RS232 communications (2 wire configuration, Transmit/Ground) can monitor up to ten channels and software is included with every unit. A single output latching form C relay is provided to activate for an alarm condition on any zone. The instrument shows alarm condition for each channel on front display. The alarms are latching and are reset manually from the front panel.
Description
The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan rate between 2 to 60 seconds. Each channel has individual, independent and programmable alarm setpoints with alarm indicator. Memory and setpoints are retained when power is off. The RS232 communications (2 wire configuration, Transmit/Ground) can monitor up to ten channels and software is included with every unit. A single output latching form C relay is provided to activate for an alarm condition on any zone. The instrument shows alarm condition for each channel on front display. The alarms are latching and are reset manually from the front panel.

Suppliers

Company
Product
Description
Supplier Links
1/4 DIN 10-Channel Automatic Temperature Scanner - DP1001AM - OMEGA Engineering, Inc.
Norwalk, CT, USA
1/4 DIN 10-Channel Automatic Temperature Scanner
DP1001AM
1/4 DIN 10-Channel Automatic Temperature Scanner DP1001AM
The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan rate between 2 to 60 seconds. Each channel has individual, independent and programmable alarm setpoints with alarm indicator. Memory and setpoints are retained when power is off. The RS232 communications (2 wire configuration, Transmit/Ground) can monitor up to ten channels and software is included with every unit. A single output latching form C relay is provided to activate for an alarm condition on any zone. The instrument shows alarm condition for each channel on front display. The alarms are latching and are reset manually from the front panel.

The DP1001AM microprocessor-based 10-channel scanner accepts the same thermocouple input type for each input. Each channel can be manually or automatically scanned and active zones are displayed. Instrument is programmable for J, K, T or E thermocouple input types, degrees °C or °F, and scan rate between 2 to 60 seconds. Each channel has individual, independent and programmable alarm setpoints with alarm indicator. Memory and setpoints are retained when power is off.
The RS232 communications (2 wire configuration, Transmit/Ground) can monitor up to ten channels and software is included with every unit. A single output latching form C relay is provided to activate for an alarm condition on any zone. The instrument shows alarm condition for each channel on front display. The alarms are latching and are reset manually from the front panel.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Indicators
Product Number DP1001AM
Product Name 1/4 DIN 10-Channel Automatic Temperature Scanner
Mounting Options Rail or Track Mounted
Sensed Temperature Range -58 to 2498 F (-50 to 1370 C)
Input Options Accepts Thermocouple Inputs
# of Inputs / Channels 10 #
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details