TEGAM, Inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
18" Penetration Temperature Probe Type K, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with...
18" Penetration Temperature Probe Type K Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless...
18" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with...
18" Penetration Temperature Probe Type T Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 18" long and is constructed with #304 stainless...
18" Thermistor Penetration Temperature Probe "T" Handle, Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip...
18" Thermistor Penetration Temperature Probe Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion...
3' Thermistor Wire Temperature Probe Ideal for biological and geophysical testing of gases, liquids and subsoil's. This rugged 5-ft. long probe has stranded 22AWG Teflon-insulated wire. The sensor is encapsulated...
3' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple...
3' Wire Temperature Probe Type T Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass...
30" Penetration Temperature Probe Type K, "T" Handle Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed...
30" Penetration Temperature Probe Type K Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless...
30" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with...
30" Penetration Temperature Probe Type T Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 30" long and is constructed with #304 stainless...
30" Thermistor Penetration Temperature Probe "T" Handle, Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip...
30" Thermistor Penetration Temperature Probe Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion...
36" Penetration Temperature Probe Type T, "T" Handle Sturdy Shaft Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 36" long and is constructed with...
36" Thermistor Penetration Temperature Probe "T" Handle, Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip...
6' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 6 feet of 24 gauge fiberglass insulated thermocouple...
Air/Gas Temperature Probe Type K For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate...
Air/Gas Temperature Probe Type T For measuring atmospheres in hoods, ducts, and vents. A perforated-style shield protects the thermocouple tip from radiated temperature change in order to provide more accurate...
Griddle Temperature Probe Type K For fast hands free measurement of large flat surfaces. The probe is 2.5" in diameter and is constructed of Copper on the measurement area insulated...
Hypodermic Temperature Probe Type K Thermocouple This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is...
Hypodermic Temperature Probe Type T The sheath is 3" long and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2...
Immersion Temperature Probe Type J For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel.
Immersion Temperature Probe Type K For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless...
Immersion Temperature Probe Type T For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless...
Penetration Temperature Probe Type K Sturdy Shaft Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with...
RTD Air/Gas Temperature Probe Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord...
Surface Temperature Probe Type K For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is...
Surface Temperature Probe Type T For fast response measurement of all types of surfaces. Sheaths are 5" in length and are constructed with 304 stainless steel. The thermal junction is...
Thermistor Air/Gas Temperature Probe Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord...
Thermistor Immersion Temperature Probe Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 3 ft. Technical Specifications...
Thermistor Penetration Temperature Probe Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion into...
Thermistor Surface Temperature Probe Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that...
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to...
Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications Range: -50 °C to...
Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm...
Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable Technical Specifications Measures in 2 sec to +95% of final temperature Tip: 0.09″ Diameter Sensor Type: Type-T Used with...