TEGAM, Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Feedthrough Microwave Calibration Standard 10 MHz to 50 GHz The TEGAM 2510A Temperature Controlled Coaxial RF Feedthrough RF Power Transfer Standard enables the precise measurement of microwave power in the... | |
| Feedthrough Power Standard 10 MHz to 26.5 GHz The TEGAM F1135B Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to... | |
| High Power RF Transfer Standard 250 kHz to 1000 MHz The TEGAM 2601A High Power RF Transfer Standard enables the precise measurement of high power (+34 to +54 dBm) microwave... | |
| High Power RF Transfer Standard 700 to 3500 MHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of high power (+34 to +54 dBm) microwave power... | |
| Microwave Calibration Feedthrough Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18... | |
| RF Terminating Power Standard 10 MHz to 50 GHz The TEGAM 1510A Temperature Controlled Coaxial RF Terminating Power Transfer Standard enables the precise measurement of microwave power in the 10... | |
| RF Termination Power Standard 9 kHz to 18 GHz TEGAM Temperature Stabilized Coaxial RF Power Transfer Standards enable the precise measurement of microwave power in the 9 kHz to 18... | |
| Terminating Power Standard 10 MHz to 26.5 GHz The TEGAM M1135A Temperature Controlled Coaxial RF Power Transfer Standard enables the precise measurement of microwave power in the 10 MHz to... | |
| Product Description Ratio Transformer Technical Specifications Resolution: 10 PPM Linearity: 0.001% Bandwidth: 50 Hz to 10 KHz Ratio Range: 0 to +1.1111 Compact Lowest Cost Made in USA | |
| Product Description TEGAM's Decade Synchro/Resolver Standard combines the functions of a decade synchro standard and a decade resolver standard into a single unit. A front panel switch changes the unit... | |
| Product Description The PRT-73 Automated Precision Ratio Transformer meets or exceeds all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for... | |
| Product Description The TEGAM DSRB combines the functions of a decade synchro bridge and a decade resolver bridge into a single unit. A front panel switch changes the unit from... |