TEGAM, Inc. Immersion Temperature Probe 9T603MTC05

Description
Immersion Temperature Probe Type T For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-T Applications: Liquids, gases, small surfaces General Purpose Probe 1-second time constant 4′ long handle Used with models 819A, 819A/RB, 820A, 820A/RB, 821A, 821A/RB, 840A, 845, 850, 855, 874C, 874F, 911A, 912A, 931A, 932A Made in USA
Datasheet
Description
Immersion Temperature Probe Type T For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-T Applications: Liquids, gases, small surfaces General Purpose Probe 1-second time constant 4′ long handle Used with models 819A, 819A/RB, 820A, 820A/RB, 821A, 821A/RB, 840A, 845, 850, 855, 874C, 874F, 911A, 912A, 931A, 932A Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Temperature Probe - 9T603MTC05 - TEGAM, Inc.
Geneva, OH, United States
Immersion Temperature Probe
9T603MTC05
Immersion Temperature Probe 9T603MTC05
Immersion Temperature Probe Type T For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended Technical Specifications Temperature Range: 900 °F (482 °C) Sensor Type: Type-T Applications: Liquids, gases, small surfaces General Purpose Probe 1-second time constant 4′ long handle Used with models 819A, 819A/RB, 820A, 820A/RB, 821A, 821A/RB, 840A, 845, 850, 855, 874C, 874F, 911A, 912A, 931A, 932A Made in USA

Immersion Temperature Probe

Type T

For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft when fully extended

Technical Specifications

  • Temperature Range: 900 °F (482 °C)
  • Sensor Type: Type-T
  • Applications: Liquids, gases, small surfaces
  • General Purpose Probe
  • 1-second time constant
  • 4″ long handle
  • Used with models 819A, 819A/RB, 820A, 820A/RB, 821A, 821A/RB,
    840A, 845, 850, 855, 874C, 874F, 911A, 912A, 931A, 932A
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9T603MTC05
Product Name Immersion Temperature Probe
Sensed Temperature 900 F (482 C)
Application Options Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type T
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Industrial - Themocouple - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature ? to 2282 F (? to 1250 C)
Sensor Termination Type Terminal Block (optional feature); Plug or Quick Connect (optional feature)
View Details
Nozzle Melt Thermocouples and RTDs - Plastic -  - Pyromation
Specs
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
View Details
 - 3429202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 302 F (150 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface; Clamp or Strap Sensor; Other (Special Purpose); Pipe Clamp
View Details
Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details