TEGAM, Inc. Datasheets for Digital Voltmeters
Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally.
Digital Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| Handheld Megohmmeter 1 MΩ TO 200 MΩ, 500V, 3.5 Digit The Model R1M-B Handheld Voltmeter/ Megohmmeter is designed to measure insulation resistance in "live" circuits, which may have voltage present. | |
| Safety Voltmeter CAT III and CAT IV The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000... | |
| Voltman Electrical Service Voltmeter with Continuity Tester TEGAM's Model 122 voltman is a rugged and fully automatic voltage and continuity tester. It determines whether the input voltage is AC or... | |
| Voltman TRMS Voltmeter with Continuity Tester If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed... |