TEGAM, Inc. Immersion Temperature Probe 9J603MTC05

Description
Immersion Temperature Probe Type J For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft vinyl-clad straight cord. Technical Specifications Temperature Range: 1400 °F (760 °C) Sensor Type: Type-J Applications: Liquids, gases, soft materials General Purpose Probe 1-second time constant 4′ long handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA
Datasheet
Description
Immersion Temperature Probe Type J For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft vinyl-clad straight cord. Technical Specifications Temperature Range: 1400 °F (760 °C) Sensor Type: Type-J Applications: Liquids, gases, soft materials General Purpose Probe 1-second time constant 4′ long handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Immersion Temperature Probe - 9J603MTC05 - TEGAM, Inc.
Geneva, OH, United States
Immersion Temperature Probe
9J603MTC05
Immersion Temperature Probe 9J603MTC05
Immersion Temperature Probe Type J For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft vinyl-clad straight cord. Technical Specifications Temperature Range: 1400 °F (760 °C) Sensor Type: Type-J Applications: Liquids, gases, soft materials General Purpose Probe 1-second time constant 4′ long handle Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855 Made in USA

Immersion Temperature Probe

Type J

For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft vinyl-clad straight cord.

Technical Specifications

  • Temperature Range: 1400 °F (760 °C)
  • Sensor Type: Type-J
  • Applications: Liquids, gases, soft materials
  • General Purpose Probe
  • 1-second time constant
  • 4″ long handle
  • Used with models 911A, 912A, 931A, 932A, 840A, 845, 850, 855
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9J603MTC05
Product Name Immersion Temperature Probe
Sensed Temperature 1400 F (760 C)
Application Options Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type J
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
XP Spring-Loaded Thermocouple - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 3429151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details