TEGAM, Inc. Datasheets for Thermistor Temperature Probes
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Thermistor Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| 18" Thermistor Penetration Temperature Probe "T" Handle, Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip... | |
| 18" Thermistor Penetration Temperature Probe Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion... | |
| 3' Thermistor Wire Temperature Probe Ideal for biological and geophysical testing of gases, liquids and subsoil's. This rugged 5-ft. long probe has stranded 22AWG Teflon-insulated wire. The sensor is encapsulated... | |
| 30" Thermistor Penetration Temperature Probe "T" Handle, Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip... | |
| 30" Thermistor Penetration Temperature Probe Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion... | |
| 36" Thermistor Penetration Temperature Probe "T" Handle, Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip... | |
| Thermistor Air/Gas Temperature Probe Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord... | |
| Thermistor Immersion Temperature Probe Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 3 ft. Technical Specifications... | |
| Thermistor Penetration Temperature Probe Sturdy Shaft Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion into... | |
| Thermistor Surface Temperature Probe Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that... |