Designed to maximize the penetration strength while allowing tremendous control of penetration direction and depth. It has a sharp pointed tip for insertion into semi-soft materials such as meat and cheeses. It comes with a "T" handle that gives a firm grip. The sensor is encapsulated in 304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 feet in length and reaches up to 5 feet when fully extended.
| TEGAM, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 9X104PHN30 |
| Product Name | Thermistor Penetration Temperature Probe, T-Handle |
| Sensed Temperature | -40 to 302 F (-40 to 150 C) |
| Application Options | Designed Specifically for Sanitary Applications |
| Probe Configuration | Penetration (Needle) Probe |