TEGAM, Inc. Wire Temperature Probe 9K002MTC36

Description
3' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications Temperature Range: 900 °F (480 °C) Sensor Type: Type-K Applications: Ovens, heaters, air Wire Probe 1-second time constant Used with models 8012, 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet
Description
3' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications Temperature Range: 900 °F (480 °C) Sensor Type: Type-K Applications: Ovens, heaters, air Wire Probe 1-second time constant Used with models 8012, 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Temperature Probe - 9K002MTC36 - TEGAM, Inc.
Geneva, OH, United States
Wire Temperature Probe
9K002MTC36
Wire Temperature Probe 9K002MTC36
3' Wire Temperature Probe Type K Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications Temperature Range: 900 °F (480 °C) Sensor Type: Type-K Applications: Ovens, heaters, air Wire Probe 1-second time constant Used with models 8012, 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F Made in USA

3' Wire Temperature Probe

Type K

Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip.

Technical Specifications

  • Temperature Range: 900 °F (480 °C)
  • Sensor Type: Type-K
  • Applications: Ovens, heaters, air
  • Wire Probe
  • 1-second time constant
  • Used with models 8012, 911A, 912A, 931A, 932A, 840A, 845, 850, 855, 874C, 874F
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Thermocouple Temperature Probes
Product Number 9K002MTC36
Product Name Wire Temperature Probe
Sensed Temperature 896 F (480 C)
Application Options Designed Specifically for HVAC Applications
Configuration Exposed Thermocouple
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Unlock Full Specs
to access all available technical data